High-speed CMOS synchronous 4-bit binary up/down counter with asynchronous reset and preset capability, available in a 16-pin SOIC package operating from -55°C to 125°C with a supply voltage range of 2V to 6V for HC types.
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HC193MG4 |
| Product Name | CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset |
| Features | Presettable |
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SOIC |