Texas Instruments CD4059A CMOS Programmable Divide-by-N Counter CD4059AEE4

Description
CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AEE4 - Texas Instruments
Dallas, TX, United States
CD4059A CMOS Programmable Divide-by-N Counter
CD4059AEE4
CD4059A CMOS Programmable Divide-by-N Counter CD4059AEE4
CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125

CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number CD4059AEE4
Product Name CD4059A CMOS Programmable Divide-by-N Counter
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD54HC40103F - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
3 suppliers
Counters, Dividers - 74F169DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 90 MHz
View Details
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
3 suppliers