The CD74HC191M96 is a synchronous 4-bit binary up/down counter with asynchronous preset, housed in a 16-pin SOIC package. It operates with a supply voltage of 2 V to 6 V and supports a wide temperature range of −55°C to 125°C. The device features synchronous counting, look-ahead carry for high-speed cascading, and a MAX/MIN output for ripple clock initiation. Standard outputs drive up to 15 LS-TTL loads, and power consumption is significantly lower than LS-TTL logic. The package dimensions are 10.3 mm pitch, 6.5 mm width, and 10.3 mm length, compatible with tape-and-reel packaging for 2500 units per reel.
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BCD UP/DWN COUNT PREST 16SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC191M96 | 296-CD74HC191M96DKR-ND | CD74HC191M96 | CD74HC191M96 | CD74HC191M96 |
| Product Name | CD74HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Features | Presettable | ||||
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | ||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |