The CD74HC191M is a synchronous 4-bit binary up/down counter with asynchronous preset, designed for high-speed operation using CMOS technology. It operates over a wide temperature range of -55°C to 125°C and is housed in a 16-pin SOIC package. The device supports synchronous counting with look-ahead carry for cascading, and features a MAX/MIN output for overflow/underflow detection and ripple clock (RCO) generation. It is compatible with 15 LS-TTL loads and offers significant power reduction compared to LS-TTL logic. The part is marked as HC191M on the device surface.
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-SOIC -55 to 125
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BCD UP/DWN COUNT PREST 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC191M | CD74HC191M | 296-CD74HC191M-ND | CD74HC191M | CD74HC191M | CD74HC191M |
| Product Name | CD74HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Features | Presettable | |||||
| Counter Category | Synchronous | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN | ||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | ||||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |