CMOS 8-stage presettable 2-decade BCD synchronous down counter in a 16-pin small-outline package with an operating temperature range of -55 to 125 °C.
CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter 16-SO -55 to 125
Counter IC BCD Counter 2 Element 4 Bit Positive Edge 16-SO
Counter IC BCD Counter 2 Element 4 Bit Positive Edge 16-SO
IC BCD COUNTER DUAL 4-BIT 16SO
Counter IC BCD Counter 2 Element 4 Bit Positive Edge 16-SO
IC SYNC DOWN COUNTER 8STG 16SO
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40102BNSR | 296-CD40102BNSRCT-ND | CD40102BNSR | CD40102BNSR | CD40102BNSR |
| Product Name | CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Features | Presettable | ||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | ||
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) |