Hex D-type flip-flop with asynchronous reset, available in a 16-pin SOIC package with operating temperature range of -55°C to 125°C, compatible with HCT logic levels and capable of driving up to 15 LSTTL loads per output.
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CD74HC174MG4 | CD74HC174MG4 |
| Product Name | CD74HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset | |
| Flip-Flop Type | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 35 ns | |
| fMAX | 28 MHz | |
| Operating Current | 0.0800 mA |