The CD74HC173M is a quad D-type flip-flop with three-state outputs in a 16-pin SOIC package, measuring 9.90 mm × 3.90 mm. It operates from 2 V to 6 V with balanced propagation delays and high noise immunity, featuring a wide operating temperature range of -55°C to 125°C. The device supports CMOS input levels with LSTTL-compatible inputs and has a fanout of 10 LSTTL loads for standard outputs or 15 for bus driver outputs.
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-SOIC -55 to 125
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 4BIT 16SOIC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC173M | 296-33035-5-ND | CD74HC173M | CD74HC173M | CD74HC173M |
| Product Name | CD74HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 43 ns | 34 ns | |||
| fMAX | 28 MHz | 60 MHz |