Texas Instruments CD74HC112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset CD74HC112PWRE4

Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset - CD74HC112PWRE4 - Texas Instruments
Dallas, TX, United States
CD74HC112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset
CD74HC112PWRE4
CD74HC112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset CD74HC112PWRE4
High Speed CMOS Logic Dual Negative-Edge-Trigge red J-K Flip-Flops with Set and Reset 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset 16-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number CD74HC112PWRE4
Product Name CD74HC112 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 53 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details