Dual J-K flip-flop with set and reset, positive-edge triggered, in a 16-pin PDIP package operating from -55°C to 125°C, with HC-type operation from 2V to 6V, Schmitt trigger clock inputs, and typical maximum frequency of 54MHz at 5V and 15pF load.
High Speed CMOS Logic Dual Positive-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160178-CD74HC109E
Series: 74HC
Packaging: Tube
Type: JK Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 10pF
Family Name: CD74HC109
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): MC74HC109N; 74HC109N; 74HC109N,652;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC FF JK TYPE DUAL 1BIT 16DIP
LOGIC, DUAL JK FF POS-EDG-TRG, 16DIP; Logic Family / Base Number:74HC109; Flip-Flop Type:JK; Propagation Delay:14ns; Frequency:35MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC109E | 296-33019-5-ND | 1160178-CD74HC109E | CD74HC109E | 36AJ8629 | CD74HC109E | CD74HC109E |
| Product Name | CD74HC109 High Speed CMOS Logic Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Logic - Logic - Flip Flops - CD74HC109E | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Dual Jk Ff Pos-Edg-Trg, 16Dip; Logic Family / Base Number Texas Instruments | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Propagation Delay | 53 ns | 31 ns | 31 ns | 14 ns | |||
| fMAX | 70 MHz | 60 MHz | 35 MHz | 60 MHz |