High Speed CMOS Logic Dual Negative-Edge-Trigge
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP14
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"
LOGIC, DUAL JK FF NEG-EDG-TRG, 14DIP; Logic Family / Base Number:74HC107; Flip-Flop Type:JK; Propagation Delay:14ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Negative Edge; IC RoHS Compliant: Yes
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 14DIP
IC FF JK TYPE DUAL 1BIT 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC107E | CD74HC107E | 296-33018-5-ND | 36AJ8628 | CD74HC107E | CD74HC107E | CD74HC107E |
| Product Name | CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset | Flip Flops | Logic, Dual Jk Ff Neg-Edg-Trg, 14Dip; Logic Family / Base Number Texas Instruments | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | ||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||||
| Propagation Delay | 51 ns | 29 ns | 14 ns | ||||
| fMAX | 70 MHz | 60 MHz | 60 MHz |