Dual positive-edge-trigge
Dual Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74ACT74M96G4 |
| Product Name | CD74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 1.5V; 5V; 5 |
| Propagation Delay | 8.6 ns |
| fMAX | 90 MHz |