Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160150-CD74ACT574M9
Series: 74ACT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11.2ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74ACT574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 110MHz
Alternative Parts (Cross-Reference): TC74ACT574FW; TC74ACT574FW(ELP); TC74ACT574FW(X);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT574M96 | 296-31557-6-ND | 1160150-CD74ACT574M96 | CD74ACT574M96 | CD74ACT574M96 | CD74ACT574M96 |
| Product Name | CD74ACT574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - CD74ACT574M96 | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 12 ns | 11.2 ns | 11.2 ns | |||
| fMAX | 90 MHz | 110 MHz | 110 MHz |