Texas Instruments CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs CD74ACT374E

Description
Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with 3-state outputs in a 20-pin PDIP package, operating from -55°C to 125°C, featuring 1.5V to 5.5V supply range and ±24mA output drive capability.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with 3-state outputs in a 20-pin PDIP package, operating from -55°C to 125°C, featuring 1.5V to 5.5V supply range and ±24mA output drive capability.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs - CD74ACT374E - Texas Instruments
Dallas, TX, United States
CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs
CD74ACT374E
CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs CD74ACT374E
Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125

Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-4279-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4279-5-ND
Flip Flops 296-4279-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74ACT374E
079879-CD74ACT374E
Logic - Logic - Flip Flops - CD74ACT374E 079879-CD74ACT374E
Manufacturer: Texas Instruments Win Source Part Number: 079879-CD74ACT374E Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 110MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079879-CD74ACT374E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74ACT374E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74ACT374E
Integrated Circuits (ICs) - Logic - Flip Flops CD74ACT374E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - CD74ACT374E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74ACT374E
Logic - Flip Flops CD74ACT374E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - CD74ACT374E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT374E
Flip Flops CD74ACT374E
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74ACT374E 296-4279-5-ND 079879-CD74ACT374E CD74ACT374E CD74ACT374E CD74ACT374E
Product Name CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - CD74ACT374E Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 11.5 ns 11.2 ns 11.2 ns
fMAX 90 MHz 110 MHz 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-87631012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Flip Flops - 54LS194ALM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers