Texas Instruments High-Performance Analog Latches CD74ACT373EG4

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD74ACT373EG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74ACT373EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74ACT373EG4
Integrated Circuits (ICs) - Logic - Latches CD74ACT373EG4
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Logic - Latches - CD74ACT373EG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74ACT373EG4
Logic - Latches CD74ACT373EG4
IC OCT TRANSP LATCH INV 20-DIP

IC OCT TRANSP LATCH INV 20-DIP

Supplier's Site Datasheet
Latches - CD74ACT373EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74ACT373EG4-ND CD74ACT373EG4 CD74ACT373EG4 CD74ACT373EG4
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV259N,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373ATDB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details
3 suppliers