Rochester Electronics Logic - Latches 74LV259PW,112

Description
IC 8BIT ADDRESSABL LATCH 16TSSOP
Datasheet
Description
IC 8BIT ADDRESSABL LATCH 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LV259PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LV259PW,112
Logic - Latches 74LV259PW,112
IC 8BIT ADDRESSABL LATCH 16TSSOP

IC 8BIT ADDRESSABL LATCH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LV259PW,112
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
20-bit bus interface D-type latch; 3-state - 74ALVCH16841DGG,11 - Nexperia B.V.
Specs
Latch Type D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HC259D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
16-Bit Transparent Latch - 74FCT16373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers