Texas Instruments CD74ACT32 Quad 2-Input OR Gates CD74ACT32M96

Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT32 Quad 2-Input OR Gates - CD74ACT32M96 - Texas Instruments
Dallas, TX, United States
CD74ACT32 Quad 2-Input OR Gates
CD74ACT32M96
CD74ACT32 Quad 2-Input OR Gates CD74ACT32M96
Quad 2-Input OR Gates 14-SOIC -55 to 125

Quad 2-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74ACT32M96 - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-14499-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14499-6-ND
Gates and Inverters 296-14499-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14499-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14499-1-ND
Gates and Inverters 296-14499-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14499-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14499-2-ND
Gates and Inverters 296-14499-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74ACT32M96 - 012892-CD74ACT32M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT32M96
012892-CD74ACT32M96
Logic - Logic - Gates and Inverters - CD74ACT32M96 012892-CD74ACT32M96
Manufacturer: Texas Instruments Win Source Part Number: 012892-CD74ACT32M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.1ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012892-CD74ACT32M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.1ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT32M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT32M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74ACT32M96
Logic Gates CD74ACT32M96
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - CD74ACT32M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT32M96
Gates and Inverters CD74ACT32M96
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74ACT32M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT32M96
Logic - Gates and Inverters CD74ACT32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74ACT32M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74ACT32M96
Gates and Inverters CD74ACT32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT32M96 CD74ACT32M96 296-14499-6-ND 012892-CD74ACT32M96 CD74ACT32M96 CD74ACT32M96 CD74ACT32M96 CD74ACT32M96 CD74ACT32M96
Product Name CD74ACT32 Quad 2-Input OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74ACT32M96 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR OR NOT; OR; OR Gate OR OR; OR Gate NOT; OR OR; OR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 11 ns 12.1 ns 12.1 ns 12.1 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details