Texas Instruments CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273SM96

Description
Octal D-Type Flip-Flops with Reset 20-SSOP -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with Reset 20-SSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74ACT273SM96 is an octal D-type flip-flop with reset in a 20-pin SSOP package, measuring 7.2 mm by 7.8 mm, with a body size of 7.2 mm by 5.3 mm. It operates from 1.5 V to 5.5 V, features a typical propagation delay of 6.5 ns at 5 V and 25°C, and provides ±24 mA output drive current. The device is reset by a low voltage level independent of the clock and is qualified for operation from -55°C to 125°C. It uses a SCR-latchup-resistant CMOS process and supports 50 Ω transmission line driving. The package is lead-free, RoHS-compliant, and rated for reflow soldering with Level-1 MSL.

Datasheet Summary
Powered by GS/AI

The CD74ACT273SM96 is an octal D-type flip-flop with reset in a 20-pin SSOP package, measuring 7.2 mm by 7.8 mm, with a body size of 7.2 mm by 5.3 mm. It operates from 1.5 V to 5.5 V, features a typical propagation delay of 6.5 ns at 5 V and 25°C, and provides ±24 mA output drive current. The device is reset by a low voltage level independent of the clock and is qualified for operation from -55°C to 125°C. It uses a SCR-latchup-resistant CMOS process and supports 50 Ω transmission line driving. The package is lead-free, RoHS-compliant, and rated for reflow soldering with Level-1 MSL.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT273 Octal D-Type Flip-Flops with Reset - CD74ACT273SM96 - Texas Instruments
Dallas, TX, United States
CD74ACT273 Octal D-Type Flip-Flops with Reset
CD74ACT273SM96
CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273SM96
Octal D-Type Flip-Flops with Reset 20-SSOP -55 to 125

Octal D-Type Flip-Flops with Reset 20-SSOP -55 to 125

Buy Now Datasheet
Flip Flops - 296-4274-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4274-1-ND
Flip Flops 296-4274-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-4274-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4274-2-ND
Flip Flops 296-4274-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-4274-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4274-6-ND
Flip Flops 296-4274-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74ACT273SM96
1160137-CD74ACT273SM96
Logic - Logic - Flip Flops - CD74ACT273SM96 1160137-CD74ACT273SM96
Manufacturer: Texas Instruments Win Source Part Number: 1160137-CD74ACT273SM 96 Series: 74ACT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: CD74ACT273 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Clock Frequency: 85MHz Alternative Parts (Cross-Reference): 74ACTQ273MTCX; 74ACT273MTCX; 74ACT273TTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160137-CD74ACT273SM96
Series: 74ACT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74ACT273
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 85MHz
Alternative Parts (Cross-Reference): 74ACTQ273MTCX; 74ACT273MTCX; 74ACT273TTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - CD74ACT273SM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74ACT273SM96
Logic - Flip Flops CD74ACT273SM96
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Flip Flops - CD74ACT273SM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT273SM96
Flip Flops CD74ACT273SM96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74ACT273SM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74ACT273SM96
Integrated Circuits (ICs) - Logic - Flip Flops CD74ACT273SM96
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74ACT273SM96 296-4274-1-ND 1160137-CD74ACT273SM96 CD74ACT273SM96 CD74ACT273SM96 CD74ACT273SM96
Product Name CD74ACT273 Octal D-Type Flip-Flops with Reset Flip Flops Logic - Logic - Flip Flops - CD74ACT273SM96 Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 12.3 ns 13.5 ns 13.5 ns
fMAX 90 MHz 85 MHz 85 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers