Octal D-type flip-flops with reset in a 20-pin TSSOP package, measuring 5.00 mm by 6.4 mm, with a typical propagation delay of 6.5 ns at 5 V and 25°C, capable of ±24 mA output drive current, and operating over a temperature range of -55°C to 125°C.
Octal D-Type Flip-Flops with Reset 20-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160135-CD74ACT273PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT273PWRG4 | 1160135-CD74ACT273PWRG4 |
| Product Name | CD74ACT273 Octal D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74ACT273PWRG4 |
| Flip-Flop Type | D | |
| Supply Voltage | 1.5V; 5V; 5 | |
| Propagation Delay | 12.3 ns | |
| fMAX | 90 MHz |