Quad D-Type Flip-Flops with Reset in a 16-pin SOIC package, measuring 9.9mm × 6mm, with operating temperature range of -55 to 125°C, TTL-compatible inputs, complementary outputs, and ±24mA output drive capability.
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74ACT175MG4 |
| Product Name | CD74ACT175 Quad D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 1.5V; 5V; 5 |
| Propagation Delay | 10.5 ns |
| fMAX | 90 MHz |