Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 137908-CD74ACT175M
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 114MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT175M | 296-32987-5-ND | 137908-CD74ACT175M | CD74ACT175M | CD74ACT175M | CD74ACT175M | CD74ACT175M |
| Product Name | CD74ACT175 Quad D-Type Flip-Flops with Reset | Flip Flops | Logic - Logic - Flip Flops - CD74ACT175M | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 1.5V; 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Propagation Delay | 10.5 ns | 11.5 ns | 11.5 ns | ||||
| fMAX | 90 MHz | 114 MHz | 114 MHz | ||||
| Operating Current | 0.0800 mA |