The CD74ACT174M96 is a hex D-type flip-flop with clear in a 16-pin SOIC package, measuring 9.9mm × 6mm, designed for 4.5V to 5.5V operation with ±24mA output drive, operating from -55°C to 125°C. It features buffered inputs, TTL-voltage compatibility, and a SCR-latchup-resistan
Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT174M96 | 296-14494-1-ND | CD74ACT174M96 | CD74ACT174M96 | CD74ACT174M96 | CD74ACT174M96 |
| Product Name | CD74ACT174 Hex D-Type Flip-Flops with Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.5V; 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 12.6 ns | 14 ns | ||||
| fMAX | 90 MHz | 80 MHz | ||||
| Operating Current | 0.0800 mA |