Synchronous Presettable Binary Counters with Synchronous Reset 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC 4BIT SYNC BIN COUNTER 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74ACT163M96E4 | CD74ACT163M96E4-ND | CD74ACT163M96E4 | CD74ACT163M96E4 | CD74ACT163M96E4 |
| Product Name | CD74ACT163 Synchronous Presettable Binary Counters with Synchronous Reset | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Features | Presettable | ||||
| Counter Category | Synchronous | Synchronous | Synchronous | ||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | ACT |