Texas Instruments CD4017B CMOS Decade Counter with 10 Decoded Outputs CD4017BEE4

Description
CMOS Decade Counter with 10 Decoded Outputs 16-PDIP -55 to 125
Request a Quote
Description
CMOS Decade Counter with 10 Decoded Outputs 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4017BEE4 is a CMOS decade counter with 10 decoded outputs in a 16-pin PDIP package, operating over a temperature range of -55 to 125 °C. It is supplied in tubes of 25 units, features a NIPDAU lead finish, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CD4017BEE4 is a CMOS decade counter with 10 decoded outputs in a 16-pin PDIP package, operating over a temperature range of -55 to 125 °C. It is supplied in tubes of 25 units, features a NIPDAU lead finish, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BEE4 - Texas Instruments
Dallas, TX, United States
CD4017B CMOS Decade Counter with 10 Decoded Outputs
CD4017BEE4
CD4017B CMOS Decade Counter with 10 Decoded Outputs CD4017BEE4
CMOS Decade Counter with 10 Decoded Outputs 16-PDIP -55 to 125

CMOS Decade Counter with 10 Decoded Outputs 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-36084-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-36084-5-ND
Counters, Dividers 296-36084-5-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - CD4017BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4017BEE4
Counters, Dividers CD4017BEE4
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - CD4017BEE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4017BEE4
Logic - Counters, Dividers CD4017BEE4
IC 10-OUT DECADE COUNTER 16-DIP

IC 10-OUT DECADE COUNTER 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4017BEE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4017BEE4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4017BEE4
IC DECADE COUNTER 10BIT 16DIP

IC DECADE COUNTER 10BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4017BEE4 296-36084-5-ND CD4017BEE4 CD4017BEE4 CD4017BEE4
Product Name CD4017B CMOS Decade Counter with 10 Decoded Outputs Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CD4000
Number of Stages (Bits) 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74161PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Counters, Dividers - 54LS163ADMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 25 MHz
View Details