Texas Instruments Logic - Logic - Flip Flops - CD74AC74EX CD74AC74EX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160099-CD74AC74EX Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160099-CD74AC74EX Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC74EX
1160099-CD74AC74EX
Logic - Logic - Flip Flops - CD74AC74EX 1160099-CD74AC74EX
Manufacturer: Texas Instruments Win Source Part Number: 1160099-CD74AC74EX Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160099-CD74AC74EX
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1160099-CD74AC74EX
Product Name Logic - Logic - Flip Flops - CD74AC74EX
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S174FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 5962-9223003MLA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers