Texas Instruments CD74AC32 Quad 2-Input OR Gates CD74AC32M96G4

Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote
Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC32M96G4 is a quadruple 2-input positive-OR gate designed for operation within a voltage range of 1.5V to 5.5V. It features buffered inputs and offers a balanced noise immunity at 30% of the supply voltage. The device is capable of driving outputs with a current of ±24mA, allowing for a fanout of up to 15 F devices. It exhibits fast switching speeds comparable to bipolar F, AS, and S types while maintaining significantly lower power consumption. The propagation delay is balanced, with a maximum of 9.5ns at 5V and a load capacitance of 50pF. The CD74AC32M96G4 is also designed to be resistant to SCR latchup and provides ESD protection exceeding 2kV per MIL-STD-883, method 3015. The product is available in a 14-pin SOIC package, making it suitable for surface mount applications.

Datasheet Summary
Powered by GS/AI

The CD74AC32M96G4 is a quadruple 2-input positive-OR gate designed for operation within a voltage range of 1.5V to 5.5V. It features buffered inputs and offers a balanced noise immunity at 30% of the supply voltage. The device is capable of driving outputs with a current of ±24mA, allowing for a fanout of up to 15 F devices. It exhibits fast switching speeds comparable to bipolar F, AS, and S types while maintaining significantly lower power consumption. The propagation delay is balanced, with a maximum of 9.5ns at 5V and a load capacitance of 50pF. The CD74AC32M96G4 is also designed to be resistant to SCR latchup and provides ESD protection exceeding 2kV per MIL-STD-883, method 3015. The product is available in a 14-pin SOIC package, making it suitable for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
CD74AC32 Quad 2-Input OR Gates - CD74AC32M96G4 - Texas Instruments
Dallas, TX, United States
CD74AC32 Quad 2-Input OR Gates
CD74AC32M96G4
CD74AC32 Quad 2-Input OR Gates CD74AC32M96G4
Quad 2-Input OR Gates 14-SOIC -55 to 125

Quad 2-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-CD74AC32M96G4
SOIC Logic IC 705-CD74AC32M96G4
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R Product overview: CD74AC32M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC32M96G4 can be used for catalog matching and distributor lookup.

OR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R Product overview: CD74AC32M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC32M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD74AC32M96G4 - 1160086-CD74AC32M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC32M96G4
1160086-CD74AC32M96G4
Logic - Logic - Gates and Inverters - CD74AC32M96G4 1160086-CD74AC32M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160086-CD74AC32M96G 4 Series: 74AC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Logic Level - Low: 0.3 V ~ 1.65 V Logic Level - High: 1.2 V ~ 3.85 V Family Name: CD74AC32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): 74AC32SC_Q; 74AC32SC_NL; 74AC32SCX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160086-CD74AC32M96G4
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.65 V
Logic Level - High: 1.2 V ~ 3.85 V
Family Name: CD74AC32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): 74AC32SC_Q; 74AC32SC_NL; 74AC32SCX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD74AC32M96G4 705-CD74AC32M96G4 1160086-CD74AC32M96G4
Product Name CD74AC32 Quad 2-Input OR Gates SOIC Logic IC Logic - Logic - Gates and Inverters - CD74AC32M96G4
Gate Type OR NOT; OR; OR Gate
Supply Voltage 1.5V; 1.5,3.3,5 1.5 V ~ 5.5 V
Logic Family AC
Propagation Delay 108 ns 9.5 ns
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details