Texas Instruments CD74AC273 Octal D-Type Flip-Flops with Reset CD74AC273M96E4

Description
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with reset featuring buffered inputs, ±24mA output drive, and operation from 1.5V to 5.5V. The device offers a typical propagation delay of 6.5ns at 5V and 25°C with a 50pF load. It is housed in a 20-pin SOIC package with a body size of 12.8 mm × 7.5 mm and operates over a temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with reset featuring buffered inputs, ±24mA output drive, and operation from 1.5V to 5.5V. The device offers a typical propagation delay of 6.5ns at 5V and 25°C with a 50pF load. It is housed in a 20-pin SOIC package with a body size of 12.8 mm × 7.5 mm and operates over a temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD74AC273 Octal D-Type Flip-Flops with Reset - CD74AC273M96E4 - Texas Instruments
Dallas, TX, United States
CD74AC273 Octal D-Type Flip-Flops with Reset
CD74AC273M96E4
CD74AC273 Octal D-Type Flip-Flops with Reset CD74AC273M96E4
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC273M96E4
202381-CD74AC273M96E4
Logic - Logic - Flip Flops - CD74AC273M96E4 202381-CD74AC273M96E4
Manufacturer: Texas Instruments Win Source Part Number: 202381-CD74AC273M96E 4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 1.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202381-CD74AC273M96E4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number CD74AC273M96E4 202381-CD74AC273M96E4
Product Name CD74AC273 Octal D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - CD74AC273M96E4
Flip-Flop Type D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5 V ~ 5.5 V
Propagation Delay 154 ns 13.5 ns
fMAX 100 MHz 100 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 100151DC - Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
Flip Flops - 74107DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details