Octal D-Type Flip-Flops with Reset 20-PDIP -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 079867-CD74AC273E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 12.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 114MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC, LOGIC, OCT D F-F W/RESET, 20DIP; Logic Family / Base Number:74AC73; Flip-Flop Type:D; Propagation Delay:13.5ns; Frequency:114MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74AC273E | 296-1378-5-ND | 079867-CD74AC273E | CD74AC273E | CD74AC273E | CD74AC273E | 36AJ8589 |
| Product Name | CD74AC273 Octal D-Type Flip-Flops with Reset | Flip Flops | Logic - Logic - Flip Flops - CD74AC273E | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, Logic, Oct D F-F W/reset, 20Dip; Logic Family / Base Number Texas Instruments |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 | 1.5V ~ 5.5V | 1.5 V ~ 5.5 V | 1.5V ~ 5.5V | |||
| Propagation Delay | 154 ns | 12.3 ns | 12.3 ns | 13.5 ns | |||
| fMAX | 100 MHz | 114 MHz | 114 MHz | 114 MHz | |||
| Operating Current | 0.0800 mA |