Texas Instruments CD74AC175 Quad D-Type Flip-Flops with Reset CD74AC175M

Description
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC175 Quad D-Type Flip-Flops with Reset - CD74AC175M - Texas Instruments
Dallas, TX, United States
CD74AC175 Quad D-Type Flip-Flops with Reset
CD74AC175M
CD74AC175 Quad D-Type Flip-Flops with Reset CD74AC175M
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC175M
764921-CD74AC175M
Logic - Logic - Flip Flops - CD74AC175M 764921-CD74AC175M
Manufacturer: Texas Instruments Win Source Part Number: 764921-CD74AC175M Series: 74AC Packaging: Tube Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: CD74AC175M Categories: Integrated Circuits (ICs) Clock Frequency: 100MHz Alternative Parts (Cross-Reference): HD74AC175RPEL; TC74AC175FN(ELP,M); HD74AC175RP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 764921-CD74AC175M
Series: 74AC
Packaging: Tube
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74AC175M
Categories: Integrated Circuits (ICs)
Clock Frequency: 100MHz
Alternative Parts (Cross-Reference): HD74AC175RPEL; TC74AC175FN(ELP,M); HD74AC175RP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-32955-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32955-5-ND
Flip Flops 296-32955-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD74AC175M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC175M
Logic - Flip Flops CD74AC175M
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - CD74AC175M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC175M
Flip Flops CD74AC175M
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC175M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC175M
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC175M
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC175M 764921-CD74AC175M 296-32955-5-ND CD74AC175M CD74AC175M CD74AC175M
Product Name CD74AC175 Quad D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - CD74AC175M Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 139 ns 12.2 ns 12.2 ns
fMAX 100 MHz 100 MHz 100 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74BCT374PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
View Details
3 suppliers
Flip Flops - 54H108FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers