4-bit synchronous binary counter with synchronous preset and clear, featuring carry look-ahead for cascading; available in a 16-pin SOIC package with dimensions 6.5 mm by 10.3 mm, operating from -55°C to 125°C.
Synchronous Presettable Binary Counters with Synchronous Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74AC163MG4 |
| Product Name | CD74AC163 Synchronous Presettable Binary Counters with Synchronous Reset |
| Features | Presettable |
| Counter Category | Synchronous |
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | AC |