Dual Negative-Edge-Trigge
J-K Flip-Flop, AC Series, 2-Func, Negative Edge Triggered, Complementary Output, CMOS, PDIP16
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74AC112E | CD74AC112E | 296-4223-5-ND | CD74AC112E | CD74AC112E | CD74AC112E |
| Product Name | CD74AC112 Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | |||
| Supply Voltage | 1.5V; 3.3V; 5V; 3.3,5 | 1.5V ~ 5.5V | 1.5V ~ 5.5V | |||
| Propagation Delay | 11.1 ns | 10.3 ns | ||||
| fMAX | 100 MHz | 100 MHz |