Dual Positive-Edge-Trigge
J-Kbar Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 118549-CD74AC109M96
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
IC, JK-TYPE FLIP FLOP, DUAL, SOIC-16; Logic Family / Base Number:74AC109; Flip-Flop Type:JK; Propagation Delay:10.3ns; Frequency:100MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74AC109M96 | CD74AC109M96 | 118549-CD74AC109M96 | 296-4221-1-ND | CD74AC109M96 | CD74AC109M96 | 52AH3705 | CD74AC109M96 |
| Product Name | CD74AC109 Dual Positive-Edge-Triggered J-K Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD74AC109M96 | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, Jk-Type Flip Flop, Dual, Soic-16; Logic Family / Base Number Texas Instruments | Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 1.5V; 3.3V; 5V; 3.3,5 | 1.5 V ~ 5.5 V | 1.5V ~ 5.5V | 1.5V ~ 5.5V | ||||
| Propagation Delay | 11.1 ns | 10.3 ns | 10.3 ns | 10.3 ns | ||||
| fMAX | 100 MHz | 100 MHz | 100 MHz | 100 MHz |