The CD54HCT74F is a dual D-type positive-edge-trigge
High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 240527-CD54HCT74F
Family Name: CD54HCT74
Alternative Parts (Cross-Reference): M54HCT74F1R; M54HCT74DTM54HCT74DG
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, CDIP14
HIGH SPEED CMOS LOGIC DUAL POSIT
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HCT74F | 240527-CD54HCT74F | CD54HCT74F | CD54HCT74F | CD54HCT74F | CD54HCT74F |
| Product Name | CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD54HCT74F | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Propagation Delay | 44 ns | |||||
| fMAX | 25 MHz | |||||
| Operating Current | 0.0400 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |