Texas Instruments CD54HCT574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs CD54HCT574F3A

Description
High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs - CD54HCT574F3A - Texas Instruments
Dallas, TX, United States
CD54HCT574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs
CD54HCT574F3A
CD54HCT574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs CD54HCT574F3A
High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Flip Flops - CD54HCT574F3A - 240525-CD54HCT574F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD54HCT574F3A
240525-CD54HCT574F3A
Logic - Logic - Flip Flops - CD54HCT574F3A 240525-CD54HCT574F3A
Manufacturer: Texas Instruments Win Source Part Number: 240525-CD54HCT574F3A Family Name: CD54HCT574 Alternative Parts (Cross-Reference): M54HCT574F1R; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240525-CD54HCT574F3A
Family Name: CD54HCT574
Alternative Parts (Cross-Reference): M54HCT574F1R;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - CD54HCT574F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HCT574F3A
Flip Flops CD54HCT574F3A
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - CD54HCT574F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HCT574F3A
Flip Flops CD54HCT574F3A
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54HCT574F3A
Integrated Circuits (ICs) - Logic - Flip Flops CD54HCT574F3A
HIGH SPEED CMOS LOGIC OCTAL POSI

HIGH SPEED CMOS LOGIC OCTAL POSI

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD54HCT574F3A 240525-CD54HCT574F3A CD54HCT574F3A CD54HCT574F3A
Product Name CD54HCT574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CD54HCT574F3A Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 41 ns
fMAX 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details