The CD54HCT574F is an octal D-type flip-flop with 3-state outputs, belonging to the HCT family, designed for high-speed CMOS logic applications. It operates from 4.5 V to 5.5 V and features direct LSTTL input compatibility. The device is packaged in a 20-pin CDIP with a body size of 26.92 mm × 6.92 mm and supports a wide operating temperature range of -55°C to 125°C. Outputs are enabled or disabled by a common output enable control, and the flip-flops trigger on the low-to-high transition of the clock. Typical propagation delay from clock to Q is 15 ns at 5 V supply and 15 pF load. It drives up to 15 LSTTL loads and offers balanced propagation delays and transition times.
High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
HIGH SPEED CMOS LOGIC OCTAL POSI
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HCT574F | CD54HCT574F | CD54HCT574F |
| Product Name | CD54HCT574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Output Characteristics | 3-State | ||
| Propagation Delay | 41 ns | ||
| fMAX | 25 MHz |