Texas Instruments CD54HCT132 CMOS 8-Input NAND/AND Gate CD54HCT132F3A

Description
CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT132 CMOS 8-Input NAND/AND Gate - CD54HCT132F3A - Texas Instruments
Dallas, TX, United States
CD54HCT132 CMOS 8-Input NAND/AND Gate
CD54HCT132F3A
CD54HCT132 CMOS 8-Input NAND/AND Gate CD54HCT132F3A
CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125

CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125

Buy Now Datasheet
CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125 Product overview: CD54HCT132F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT132F3A can be used for catalog matching and distributor lookup.

CMOS 8-Input NAND/AND Gate 14-CDIP -55 to 125 Product overview: CD54HCT132F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT132F3A can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD54HCT132F3A - 1019510-CD54HCT132F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HCT132F3A
1019510-CD54HCT132F3A
Logic - Logic - Gates and Inverters - CD54HCT132F3A 1019510-CD54HCT132F3A
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019510-CD54HCT132F3 A Packaging: Rail/Tube Length: 19.56 mm Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -4 mA Number of Outputs: 1 Low Level Output Current: 4 mA Quiescent Current: 2 µA Propagation Delay: 50 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): CD54HCT20F3A; 5962-8974601CA; CD54HCT30F3ACD54HCT 132F3A; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 50 ns Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019510-CD54HCT132F3A
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -4 mA
Number of Outputs: 1
Low Level Output Current: 4 mA
Quiescent Current: 2 µA
Propagation Delay: 50 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): CD54HCT20F3A; 5962-8974601CA; CD54HCT30F3ACD54HCT 132F3A;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 50 ns
Logic Function: NAND

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD54HCT132F3A 705-CD54HCT132F3A 1019510-CD54HCT132F3A
Product Name CD54HCT132 CMOS 8-Input NAND/AND Gate Logic IC Logic - Logic - Gates and Inverters - CD54HCT132F3A
Gate Type NAND NAND; NAND GATE NOT
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,WAFERSALE Other; CDIP DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers