The CD54HCT112F3A is a dual J-K flip-flop with asynchronous set and reset, featuring negative-edge triggering and complementary outputs. It is packaged in a 16-pin CDIP with a body size of 24.38 mm × 6.92 mm. The device operates from 4.5 V to 5.5 V, supports direct LSTTL input logic compatibility, and has a wide operating temperature range of -55℃ to 125℃. It exhibits balanced propagation delay and transition times, and is designed to drive up to 10 LSTTL loads.
High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger 16-CDIP -55 to 125
HIGH SPEED CMOS LOGIC DUAL J-K F
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HCT112F3A | CD54HCT112F3A | CD54HCT112F3A |
| Product Name | CD54HCT112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | |
| Triggering | Negative-edge Triggered | ||
| Package Type | CDIP,WAFERSALE | DIP; 16-CDIP (0.300\", 7.62mm) |