The CD54HC175F3A is a high-speed CMOS quad D-type flip-flop with asynchronous reset and complementary outputs, housed in a 16-lead ceramic dual in-line package (CERDIP). It operates over a temperature range of -55°C to 125°C with a supply voltage of 2V to 6V, features balanced propagation delay, and can drive 10 LSTTL loads. The device uses a common clock and reset for all four flip-flops, with positive edge triggering and CMOS-level input compatibility.
High Speed CMOS Logic Quad D-Type Flip-Flops with Reset 16-CDIP -55 to 125
CD54HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset
Manufacturer: Texas Instruments
Win Source Part Number: 240490-CD54HC175F3A
Family Name: CD54HC175
Alternative Parts (Cross-Reference): M54HC175DT; M54HC175DG; MC54HC175JG; M54HC175D;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
HIGH SPEED CMOS LOGIC QUAD D-TYP
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC175F3A | CD54HC175F3A | 240490-CD54HC175F3A | CD54HC175F3A | CD54HC175F3A | CD54HC175F3A |
| Product Name | CD54HC175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD54HC175F3A | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Propagation Delay | 37 ns | |||||
| fMAX | 28 MHz | |||||
| Operating Current | 0.0800 mA |