Texas Instruments CD54HC112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger CD54HC112F3A

Description
High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HC112F3A is a dual J-K flip-flop with asynchronous set and reset, featuring negative-edge triggering and complementary outputs. It is packaged in a 16-pin ceramic dual in-line package (CDIP) measuring 24.38 mm by 6.92 mm. The device operates from 2 V to 6 V, supports a wide temperature range of -55°C to 125°C, and can drive 10 LSTTL loads. It includes hysteresis on clock inputs for improved noise immunity and is compatible with standard LSTTL logic levels.

Datasheet Summary
Powered by GS/AI

The CD54HC112F3A is a dual J-K flip-flop with asynchronous set and reset, featuring negative-edge triggering and complementary outputs. It is packaged in a 16-pin ceramic dual in-line package (CDIP) measuring 24.38 mm by 6.92 mm. The device operates from 2 V to 6 V, supports a wide temperature range of -55°C to 125°C, and can drive 10 LSTTL loads. It includes hysteresis on clock inputs for improved noise immunity and is compatible with standard LSTTL logic levels.

Suppliers

Company
Product
Description
Supplier Links
CD54HC112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger - CD54HC112F3A - Texas Instruments
Dallas, TX, United States
CD54HC112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger
CD54HC112F3A
CD54HC112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger CD54HC112F3A
High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger 16-CDIP -55 to 125

High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger 16-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - CD54HC112F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HC112F3A
Flip Flops CD54HC112F3A
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54HC112F3A
Integrated Circuits (ICs) - Logic - Flip Flops CD54HC112F3A
HIGH SPEED CMOS LOGIC DUAL J-K F

HIGH SPEED CMOS LOGIC DUAL J-K F

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD54HC112F3A CD54HC112F3A CD54HC112F3A
Product Name CD54HC112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details