Texas Instruments CD54AC374 Octal D-Type Flip-Flops with 3-State Outputs CD54AC374F3A

Description
Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type flip-flops with 3-state outputs in a 20-pin CDIP package, operating from -55°C to 125°C, with 1.5V to 5.5V supply voltage and ±24mA output drive current.

Datasheet Summary
Powered by GS/AI

Octal D-Type flip-flops with 3-state outputs in a 20-pin CDIP package, operating from -55°C to 125°C, with 1.5V to 5.5V supply voltage and ±24mA output drive current.

Suppliers

Company
Product
Description
Supplier Links
CD54AC374 Octal D-Type Flip-Flops with 3-State Outputs - CD54AC374F3A - Texas Instruments
Dallas, TX, United States
CD54AC374 Octal D-Type Flip-Flops with 3-State Outputs
CD54AC374F3A
CD54AC374 Octal D-Type Flip-Flops with 3-State Outputs CD54AC374F3A
Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54AC374F3A
Integrated Circuits (ICs) - Logic - Flip Flops CD54AC374F3A
OCTAL D-TYPE FLIP-FLOPS WITH 3-S

OCTAL D-TYPE FLIP-FLOPS WITH 3-S

Supplier's Site
Flip Flops - CD54AC374F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54AC374F3A
Flip Flops CD54AC374F3A
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD54AC374F3A CD54AC374F3A CD54AC374F3A
Product Name CD54AC374 Octal D-Type Flip-Flops with 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 123 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
Flip Flops - 54LS377LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
4 suppliers