Texas Instruments High-Performance Analog Display Drivers CD4511BE

Description
LED Driver 16-PDIP
Request a Quote Datasheet
Description
LED Driver 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-2072-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-2072-ND
Display Drivers 296-2072-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD4511BE - 006227-CD4511BE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD4511BE
006227-CD4511BE
PMIC - PMIC - Display Drivers - CD4511BE 006227-CD4511BE
Manufacturer: Texas Instruments Win Source Part Number: 006227-CD4511BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Family Name: CD4511 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Alternative Parts (Cross-Reference): HCF4511BEY; MC14511BCP; TC4511BP(F); MC14511BCPG; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 006227-CD4511BE
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Family Name: CD4511
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Alternative Parts (Cross-Reference): HCF4511BEY; MC14511BCP; TC4511BP(F); MC14511BCPG;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting

Buy Now Datasheet
Display Drivers - CD4511BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD4511BE
Display Drivers CD4511BE
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-2072-ND 006227-CD4511BE CD4511BE
Product Name Display Drivers PMIC - PMIC - Display Drivers - CD4511BE Display Drivers
Technology BCD BCD
Supply Voltage Other; 3V ~ 18V Other; 3 V ~ 18 V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHC1G126GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details