Texas Instruments CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BM

Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers - CD4093BM - Texas Instruments
Dallas, TX, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
CD4093BM
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BM
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

Buy Now Datasheet
Logic Gates - 9222909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9222909
Logic Gates 9222909
NAND Gate Quad 2-IN CMOS 14-Pin SOIC

NAND Gate Quad 2-IN CMOS 14-Pin SOIC

Supplier's Site
Gates and Inverters - 296-3524-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3524-5-ND
Gates and Inverters 296-3524-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4093BM - 083132-CD4093BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4093BM
083132-CD4093BM
Logic - Logic - Gates and Inverters - CD4093BM 083132-CD4093BM
Manufacturer: Texas Instruments Win Source Part Number: 083132-CD4093BM Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 083132-CD4093BM
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Singapore, Singapore
3V 18V SOIC Logic IC
705-CD4093BM
3V 18V SOIC Logic IC 705-CD4093BM
4-Ch Schmitt Trigger NAND Gate IC, 3V-18V, SOIC Product overview: CD4093BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BM can be used for catalog matching and distributor lookup.

4-Ch Schmitt Trigger NAND Gate IC, 3V-18V, SOIC Product overview: CD4093BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4093BM - Rochester Electronics
Newburyport, MA, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers

CD4093B CMOS Quad 2-Input NAND Schmitt Triggers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4093BM
Logic Gates CD4093BM
Logic Gates Quad 2In Schmit Trgr

Logic Gates Quad 2In Schmit Trgr

Buy Now Datasheet
Gates and Inverters - CD4093BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4093BM
Gates and Inverters CD4093BM
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Logic, Nand Schmitt Trigger, Soic-14; Logic Family / Base Number Texas Instruments - 33AH3822 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand Schmitt Trigger, Soic-14; Logic Family / Base Number Texas Instruments
33AH3822
Logic, Nand Schmitt Trigger, Soic-14; Logic Family / Base Number Texas Instruments 33AH3822
LOGIC, NAND SCHMITT TRIGGER, SOIC-14; Logic Family / Base Number:CD4093; Logic Type:NAND Schmitt Trigger; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

LOGIC, NAND SCHMITT TRIGGER, SOIC-14; Logic Family / Base Number:CD4093; Logic Type:NAND Schmitt Trigger; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD4093BM - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4093BM
Gates and Inverters CD4093BM
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4093BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4093BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4093BM
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4093BM 9222909 296-3524-5-ND 083132-CD4093BM 705-CD4093BM CD4093BM CD4093BM CD4093BM 33AH3822 CD4093BM CD4093BM
Product Name CD4093B CMOS Quad 2-Input NAND Schmitt Triggers Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD4093BM 3V 18V SOIC Logic IC Logic Gates Gates and Inverters Logic, Nand Schmitt Trigger, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND; Nand NAND NOT; NAND; NAND Gate NAND; NAND GATE, Schmitt Trigger AND; NAND NAND; NAND Gate NAND; NAND Schmitt Trigger NAND; NAND Gate NAND
Supply Voltage 3V; 10 18 v 3V ~ 18V 3 V ~ 18 V 18V 1.8V; 3V ~ 18V 18V 3V ~ 18V 1.8V
Logic Family CD4000 CMOS; Nand CMOS
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Operating Current 0.0600 mA 3.4 mA 6.8 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details