CMOS Dual 4-Input AND Gate 14-TSSOP -55 to 125
CMOS Dual 4-Input AND Gate IC, 3-18V, 125°C, 90ns, TSSOP Product overview: CD4082BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BPW can be used for catalog matching and distributor lookup.
CD4082B CMOS Dual 4-Input AND Gate
AND Gate IC 2 Channel 14-TSSOP
Win Source Part Number: 1051530-CD4082BPW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 4000B
Package: Tube
Number of Circuits: 2
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Voltage - Supply: 3V ~ 18V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4081BPWR; CD4073BPWR; CD4081BPW; MC14081BDTR2G; 74HC21PW,112; 74HC21PW,118;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD4082BPW,CD408
Base Product Number: CD4082
IC GATE AND 2CH 4-INP 14TSSOP
IC GATE AND 2CH 4-INP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4082BPW | 705-CD4082BPW | CD4082BPW | 296-32914-5-ND | 1051530-CD4082BPW | CD4082BPW | CD4082BPW | CD4082BPW |
| Product Name | CD4082B CMOS Dual 4-Input AND Gate | Dual 18V TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | AND | NOT; AND; AND Gate | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | CMOS | ||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |