Texas Instruments CD4082B CMOS Dual 4-Input AND Gate CD4082BM

Description
CMOS Dual 4-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4082B CMOS Dual 4-Input AND Gate - CD4082BM - Texas Instruments
Dallas, TX, United States
CD4082B CMOS Dual 4-Input AND Gate
CD4082BM
CD4082B CMOS Dual 4-Input AND Gate CD4082BM
CMOS Dual 4-Input AND Gate 14-SOIC -55 to 125

CMOS Dual 4-Input AND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Logic IC
705-CD4082BM
Dual 18V SOIC Logic IC 705-CD4082BM
CMOS Dual 4-Input AND Gate IC, SOIC, 3-18V Product overview: CD4082BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BM can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input AND Gate IC, SOIC, 3-18V Product overview: CD4082BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32913-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32913-5-ND
Gates and Inverters 296-32913-5-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
 - CD4082BM - Rochester Electronics
Newburyport, MA, United States
AND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

AND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4082BM - 849510-CD4082BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4082BM
849510-CD4082BM
Logic - Logic - Gates and Inverters - CD4082BM 849510-CD4082BM
Manufacturer: Texas Instruments Win Source Part Number: 849510-CD4082BM Series: 4000B Features: IC 2 Channel Package: Tube Family Name: CD4082 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32913-5, CD4082BM-ND, CD4082BME4, CD4082BME4-ND, CD4082BMG4, CD4082BMG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 849510-CD4082BM
Series: 4000B
Features: IC 2 Channel
Package: Tube
Family Name: CD4082
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32913-5, CD4082BM-ND, CD4082BME4, CD4082BME4-ND, CD4082BMG4, CD4082BMG4-ND

Buy Now Datasheet
Logic, Dual 4-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments - 33AH3821 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments
33AH3821
Logic, Dual 4-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments 33AH3821
LOGIC, DUAL 4-IN AND GATE, 14SOIC; Logic Family / Base Number:CD4082; Logic Type:AND; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4-IN AND GATE, 14SOIC; Logic Family / Base Number:CD4082; Logic Type:AND; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD4082BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4082BM
Logic - Gates and Inverters CD4082BM
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4082BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4082BM
Gates and Inverters CD4082BM
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4082BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4082BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4082BM
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4082BM
Logic Gates CD4082BM
Logic Gates CMOS Dual 4-Input AND Gate

Logic Gates CMOS Dual 4-Input AND Gate

Buy Now Datasheet
TEXAS INSTRUMENTS CD4082BM AND Gate, 4 Input, 6.8 mA, 3V to 18V, SOIC-14 - 815-CD4082BM - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD4082BM AND Gate, 4 Input, 6.8 mA, 3V to 18V, SOIC-14
815-CD4082BM
TEXAS INSTRUMENTS CD4082BM AND Gate, 4 Input, 6.8 mA, 3V to 18V, SOIC-14 815-CD4082BM
TEXAS INSTRUMENTS CD4082BM AND Gate, 4 Input, 6.8 mA, 3V to 18V, SOIC-14

TEXAS INSTRUMENTS CD4082BM AND Gate, 4 Input, 6.8 mA, 3V to 18V, SOIC-14

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4082BM 705-CD4082BM 296-32913-5-ND CD4082BM 849510-CD4082BM 33AH3821 CD4082BM CD4082BM CD4082BM CD4082BM 815-CD4082BM
Product Name CD4082B CMOS Dual 4-Input AND Gate Dual 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4082BM Logic, Dual 4-In And Gate, 14Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates TEXAS INSTRUMENTS CD4082BM AND Gate, 4 Input, 6.8 mA, 3V to 18V, SOIC-14
Gate Type AND AND; AND GATE AND AND NOT AND; AND NOT; AND AND; AND Gate AND AND
Supply Voltage 3V; 10 18V 3V ~ 18V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 1.8V 5V; 5V
Logic Family CD4000 CMOS CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 6.8 mA 1.00E-3 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details