Texas Instruments Flip Flops CD4076BF3A

Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4076BF3A is a CMOS 4-bit D-type register with clock and 3-state outputs in a 16-lead hermetic dual-in-line ceramic package (F3A suffix), operating over a temperature range of -55 to 125 °C.

Datasheet Summary
Powered by GS/AI

The CD4076BF3A is a CMOS 4-bit D-type register with clock and 3-state outputs in a 16-lead hermetic dual-in-line ceramic package (F3A suffix), operating over a temperature range of -55 to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CD4076BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4076BF3A
Flip Flops CD4076BF3A
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - CD4076BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4076BF3A
Flip Flops CD4076BF3A
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4076BF3A
Integrated Circuits (ICs) - Logic - Flip Flops CD4076BF3A
IC FF D-TYPE SNGL 4BIT 16CDIP

IC FF D-TYPE SNGL 4BIT 16CDIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD4076BF3A CD4076BF3A CD4076BF3A
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details