CD4075BPWRE4 is a CMOS triple 3-input OR gate in a 14-pin TSSOP package with an operating temperature range of -55 to 125°C, RoHS-compliant, lead-free, and rated for reflow soldering at 260°C. It is part of the CD4075B series, which includes variants in SOIC, PDIP, and CDIP packages, all sharing the same logic function and temperature rating.
CMOS Triple 3-Input OR Gate 14-TSSOP -55 to 125
OR Gate IC 3 Channel 14-TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
Logic Gates CMOS Triple 3-Input OR Gate
OR Gate IC 3 Channel 14-TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4075BPWRE4 | CD4075BPWRE4-ND | CD4075BPWRE4 | CD4075BPWRE4 | CD4075BPWRE4 | CD4075BPWRE4 |
| Product Name | CD4075B CMOS Triple 3-Input OR Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Logic Family | CD4000 | |||||
| Propagation Delay | 120 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |