CMOS Differential 4-Channel Analog Multiplexer/Demultip
2-Ch 4:1 Analog Switch IC, 25MHz, 18V, TSSOP Product overview: CD4052BPWE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPWE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4052BPWE4 | 747-CD4052BPWE4 |
| Product Name | CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | 25MHz 18V TSSOP Analog Switch and Multiplexer IC |
| Configuration | 2 X 1:4 MUX | |
| Applications | Catalog | |
| Standards and Certifications | RoHS | RoHS |
| Supply Voltage (VS) | 5 to 18 volts | 18 volts |
| Ron | 125 ohms |