Texas Instruments 2.5V 3.3V 5V Analog Switch and Multiplexer IC 74CB3T16211DGVRG4

Description
24-Bit Bus Switch, 2.5V/3.3V, CMOS, 5V Tolerant, TFSOP Product overview: 74CB3T16211DGVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGVRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
24-Bit Bus Switch, 2.5V/3.3V, CMOS, 5V Tolerant, TFSOP Product overview: 74CB3T16211DGVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGVRG 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3.3V 5V Analog Switch and Multiplexer IC
743-74CB3T16211DGVRG4
2.5V 3.3V 5V Analog Switch and Multiplexer IC 743-74CB3T16211DGVRG4
24-Bit Bus Switch, 2.5V/3.3V, CMOS, 5V Tolerant, TFSOP Product overview: 74CB3T16211DGVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGVRG 4 can be used for catalog matching and distributor lookup.

24-Bit Bus Switch, 2.5V/3.3V, CMOS, 5V Tolerant, TFSOP Product overview: 74CB3T16211DGVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGVRG4 - 1131186-74CB3T16211DGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGVRG4
1131186-74CB3T16211DGVRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGVRG4 1131186-74CB3T16211DGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131186-74CB3T16211D GVRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN74CB3T16211GQLR; 74CB3T16211DLRG4; 74CB3T16211DGVRG4; 74CB3T16211DGVRE4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131186-74CB3T16211DGVRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN74CB3T16211GQLR; 74CB3T16211DLRG4; 74CB3T16211DGVRG4; 74CB3T16211DGVRE4;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74CB3T16211DGVRG4 1131186-74CB3T16211DGVRG4
Product Name 2.5V 3.3V 5V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGVRG4
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913974 - RS Components, Ltd.
Specs
Configuration Quad DPDT
Package Type Tqfn
Number of Pins 36
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-6984-2-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
4 suppliers