Texas Instruments High-Performance Analog Latches CD4043BPWE4

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4043BPWE4-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4043BPWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4043BPWE4
Integrated Circuits (ICs) - Logic - Latches CD4043BPWE4
IC NOR R/S LTCH 3ST QUAD 16TSSOP

IC NOR R/S LTCH 3ST QUAD 16TSSOP

Supplier's Site
Latches - CD4043BPWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

Buy Now
Logic - Latches - CD4043BPWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4043BPWE4
Logic - Latches CD4043BPWE4
IC NOR R/S LTCH 3ST QUAD 16TSSOP

IC NOR R/S LTCH 3ST QUAD 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4043BPWE4-ND CD4043BPWE4 CD4043BPWE4 CD4043BPWE4
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type S-R S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9334PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74LVC16373ADGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX162373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers