Rochester Electronics Logic - Latches 74LS279FPEL-E

Description
74LS279 QUAD SET-RESET LATCHES
Datasheet
Description
74LS279 QUAD SET-RESET LATCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LS279FPEL-E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LS279FPEL-E
Logic - Latches 74LS279FPEL-E
74LS279 QUAD SET-RESET LATCHES

74LS279 QUAD SET-RESET LATCHES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LS279FPEL-E
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
Latches - 1727-4123-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC75D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 74FCT573TK - Quarktwin Technology Ltd.
Integrated Device Technology
View Details