Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
INTEGRATED DEVICE TECHNOLOGY
QS54FCT373ATDB -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS54FCT373ATDB
Description
IC ADDRESS DRIVER 5V SMALL SGNL
Acme Chip Technology Co., Limited
Done
Description
IC ADDRESS DRIVER 5V SMALL SGNL
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
QS54FCT373ATDB
Integrated Circuits (ICs) - Logic - Latches
QS54FCT373ATDB
IC ADDRESS DRIVER 5V SMALL SGNL
IC ADDRESS DRIVER 5V SMALL SGNL
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Logic Latches
Product Number
QS54FCT373ATDB
Product Name
Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs
5962-9686701QSA
Specs
Latch Type
D
Propagation Delay
10.5 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Nexperia B.V.
Latches
74LVT16373ADGG,112
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2.7V ~ 3.6V
View Details
4
suppliers
Rochester Electronics
Logic - Latches
74FCT162841BTPA
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS74FCT3373ASO
View Details